The TIP30AG is a PNP silicon power transistor in a TO-220 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 60 V, continuous collector current of 1.0 A, and total power dissipation of 30 W at 25°C case temperature. Thermal resistance from junction to case is 4.167 °C/W and from junction to ambient is 62.5 °C/W. The device is Pb-free and RoHS compliant, with an operating and storage junction temperature range of -65 to +150 °C. It meets the AEC-Q200 automotive qualification standard and is packaged in a TO-220-3 case measuring 10.10 mm × 15.12 mm × 4.45 mm with a 2.54 mm pin pitch.
TRANS PNP 60V 1A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-TIP30AG-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |