The TIP30A is a complementary PNP silicon power transistor designed for general purpose amplifier and switching applications. It is housed in a TO-220 package measuring 10.10 x 15.12 x 4.45 mm with a 2.54 mm pin pitch. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 1.0 A, and a total power dissipation of 30 W at 25°C case temperature. Thermal resistance from junction to case is 4.167 °C/W, and junction-to-ambient is 62.5 °C/W. Operating and storage junction temperature ranges from -65 to +150 °C. The transistor is Pb-free and RoHS compliant. It meets AEC-Q200 qualifications, as implied by automotive-grade marking in the ordering section, and is marketed for use in industrial and automotive contexts.
TRANS PNP 60V 1A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-TIP30A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |