15A 60V NPN BJT Power Transistor TO-247 Product overview: TIP3055G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP3055G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1267429-TIP3055G
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 2.5MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 700μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 3.3A, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V
Maximum Power: 90W
Bipolar (BJT) Transistor NPN 60V 15A 2.5MHz 90W Through Hole TO-247-3
TRANS NPN 60V 15A TO247-3
TRANSISTOR, BIPOL, NPN, 60V, TO-247-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:2.5MHz; Power Dissipation Pd:90W; DC Collector Current:15A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT 15A 60V 80W NPN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP3055G | 1868099P | 1868099 | 1867444 | 1267429-TIP3055G | TIP3055GOS-ND | TIP3055G | 82Y7305 | TIP3055G |
| Product Name | 15A 60V Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP3055G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Npn, 60V, To-247-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | |||
| IC(max) | 15000 milliamps | 15000 milliamps | |||||||
| VCEO | 60 volts | 60 volts | |||||||
| VCBO | 100 volts | ||||||||
| fT | 2.5 MHz |