Manufacturer: ON Semiconductor
Win Source Part Number: 759576-TIP142TTU
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: TIP142
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 40mA, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 4V
Maximum Power: 80W
NPN Darlington Transistor, 100V, 10A, 1000hFE, TO-220AB Product overview: TIP142TTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP142TTU can be used for catalog matching and distributor lookup.
TIP142 - Power Bipolar Transistor, 10A, 100V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 80W Through Hole TO-220-3
Darlington Transistors NPN Epitaxial Sil Darl
TRANS NPN DARL 100V 10A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 759576-TIP142TTU | 276-TIP142TTU | TIP142TTU | TIP142TTU-ND | TIP142TTU | TIP142TTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP142TTU | 100V 10A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220AB | TO-220; TO-220-3 | |||
| IC(max) | 10000 milliamps | 10000 milliamps | ||||
| VCEO | 100 volts | 100 volts |