onsemi Single Bipolar Transistors TIP141T

Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 80W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 80W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP141T-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP141T-ND
Single Bipolar Transistors TIP141T-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 80W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN - Darlington 80V 10A 80W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP141T - 1267413-TIP141T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP141T
1267413-TIP141T
TRANSISTORS - Transistors (BJT) - Single - TIP141T 1267413-TIP141T
Manufacturer: ON Semiconductor Win Source Part Number: 1267413-TIP141T Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TIP141 Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 40mA, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 4V Maximum Power: 80W

Manufacturer: ON Semiconductor
Win Source Part Number: 1267413-TIP141T
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TIP141
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 40mA, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 4V
Maximum Power: 80W

Buy Now
Singapore, Singapore
80V 10A Bipolar Transistor
276-TIP141T
80V 10A Bipolar Transistor 276-TIP141T
TRANS NPN DARL 80V 10A TO-3P Product overview: TIP141T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP141T can be used for catalog matching and distributor lookup.

TRANS NPN DARL 80V 10A TO-3P Product overview: TIP141T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP141T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP141T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP141T
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP141T
TRANS NPN DARL 80V 10A TO220-3

TRANS NPN DARL 80V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIP141T-ND 1267413-TIP141T 276-TIP141T TIP141T
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP141T 80V 10A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; TO-220-3 TO-3; TO-220; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
TJ 150 C (302 F) -65 C (-85 F)
Power Gain 1000 dB
Unlock Full Specs
to access all available technical data