The TIP137G is a PNP Darlington silicon power transistor in a TO-220AB package, designed for general-purpose amplifier and low-speed switching applications. It has a collector-emitter voltage rating of 100 Vdc, a continuous collector current of 8.0 Adc, and a total power dissipation of 70 W at 25°C case temperature. The device features a typical DC current gain of 2500 at 4.0 Adc, a collector-emitter saturation voltage of 3.0 Vdc maximum at 6.0 Adc, and built-in base-emitter shunt resistors. Thermal resistance from junction to case is 1.78 °C/W. The part is Pb-free and meets RoHS compliance.
TRANS PNP DARL 100V 8A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-TIP137G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |