onsemi Transistor Polarity Onsemi TIP121G.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 28AC3886 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
28AC3886
Transistor Polarity Onsemi 28AC3886
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC3886
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers