TRANS PNP DARL 60V 2A TO-220 Product overview: TIP115TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP115TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052059-TIP115TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP - Darlington 60V 2A 2W Through Hole TO-220-3
Power Bipolar Transistor, 2A, 60V, PNP, TO-220AB, 3 Pin
TRANS PNP DARL 60V 2A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | 276-TIP115TU | 052059-TIP115TU | TIP115TU-ND | TIP115TU | TIP115TU |
| Product Name | 60V 2A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP115TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP - Darlington | PNP | ||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 60 volts | 60 volts | |||
| VCBO | 60 volts |