onsemi Transistor Polarity Onsemi TIP110TU.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 15AC0681 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
15AC0681
Transistor Polarity Onsemi 15AC0681
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:2A; Power Dissipation Pd:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC0681
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 165034818 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1826923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); To-252 (dpak)
View Details