Power Bipolar Transistor, 8A, 80V, PNP, TO-220AB, 3 Pin
Bipolar (BJT) Transistor PNP - Darlington 80V 8A 2W Through Hole TO-220
TRANS PNP DARL 80V 8A TO220
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | TIP106 | TIP106OS-ND | TIP106 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220AB | TO-220; TO-220-3 |