Manufacturer: ON Semiconductor
Win Source Part Number: 1267395-TIP101G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN - Darlington
Family Name: TIP101
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 80mA, 8A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP101;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 80V 8A 2W Through Hole TO-220
8.0 A, 100 V NPN Darlington Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: TIP101G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 100 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 100 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP101G can be used for catalog matching and distributor lookup.
Darlington Transistors 8A 80V Bipolar Power NPN
TRANS NPN DARL 80V 8A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1267395-TIP101G | TIP101GOS-ND | 276-TIP101G | TIP101G | TIP101G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP101G | Single Bipolar Transistors | 8.0 A 100 V TO-220 Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Power Gain | 1000 dB |