onsemi Electronic Wholesale - TIL113 TIL113

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1267363-TIL113 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 300% at 10mA Vce Saturation (Maximum): 1.25V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 350ns, 55μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1267363-TIL113 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 300% at 10mA Vce Saturation (Maximum): 1.25V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 350ns, 55μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TIL113 - 1267363-TIL113 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TIL113
1267363-TIL113
Electronic Wholesale - TIL113 1267363-TIL113
Manufacturer: ON Semiconductor Win Source Part Number: 1267363-TIL113 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 300% at 10mA Vce Saturation (Maximum): 1.25V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 350ns, 55μs Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1267363-TIL113
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington with Base
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 300% at 10mA
Vce Saturation (Maximum): 1.25V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 350ns, 55μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1267363-TIL113
Product Name Electronic Wholesale - TIL113
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243592-SI8220BD-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details