onsemi 400V IGBT Transistor TIG062E8-TL-H

Description
IGBT 400V ECH8 Product overview: TIG062E8-TL-H from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG062E8-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 400V ECH8 Product overview: TIG062E8-TL-H from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG062E8-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V IGBT Transistor
279-TIG062E8-TL-H
400V IGBT Transistor 279-TIG062E8-TL-H
IGBT 400V ECH8 Product overview: TIG062E8-TL-H from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG062E8-TL-H can be used for catalog matching and distributor lookup.

IGBT 400V ECH8 Product overview: TIG062E8-TL-H from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG062E8-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - TIG062E8-TL-H - 053755-TIG062E8-TL-H - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - TIG062E8-TL-H
053755-TIG062E8-TL-H
IGBTs - Single - TIG062E8-TL-H 053755-TIG062E8-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 053755-TIG062E8-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 8V @ 3V, 100A Alternative Parts (Cross-Reference): IKW40N120H3; RJP4007ANS-00-Q6; RJP4010AGE-00-P5; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 053755-TIG062E8-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 8V @ 3V, 100A
Alternative Parts (Cross-Reference): IKW40N120H3; RJP4007ANS-00-Q6; RJP4010AGE-00-P5;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-TIG062E8-TL-H 053755-TIG062E8-TL-H
Product Name 400V IGBT Transistor IGBTs - Single - TIG062E8-TL-H
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data