onsemi 400V IGBT Transistor TIG052TS

Description
IGBT 400V 8TSSOP Product overview: TIG052TS from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG052TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 400V 8TSSOP Product overview: TIG052TS from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG052TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V IGBT Transistor
279-TIG052TS
400V IGBT Transistor 279-TIG052TS
IGBT 400V 8TSSOP Product overview: TIG052TS from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG052TS can be used for catalog matching and distributor lookup.

IGBT 400V 8TSSOP Product overview: TIG052TS from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG052TS can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - TIG052TS - 053753-TIG052TS - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - TIG052TS
053753-TIG052TS
IGBTs - Single - TIG052TS 053753-TIG052TS
Manufacturer: ON Semiconductor Win Source Part Number: 053753-TIG052TS Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-TSSOP VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 5.5V @ 2.5V, 150A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 053753-TIG052TS
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSSOP
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 5.5V @ 2.5V, 150A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-TIG052TS 053753-TIG052TS
Product Name 400V IGBT Transistor IGBTs - Single - TIG052TS
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data