onsemi N-Channel 20 V Bipolar Transistor TF202THC-4-TL-H

Description
N-Channel JFET, 20 V, 8000-REEL Product overview: TF202THC-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF202THC-4-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20 V, 8000-REEL Product overview: TF202THC-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF202THC-4-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20 V Bipolar Transistor
288-TF202THC-4-TL-H
N-Channel 20 V Bipolar Transistor 288-TF202THC-4-TL-H
N-Channel JFET, 20 V, 8000-REEL Product overview: TF202THC-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF202THC-4-TL-H can be used for catalog matching and distributor lookup.

N-Channel JFET, 20 V, 8000-REEL Product overview: TF202THC-4-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 20 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF202THC-4-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - TF202THC-4-TL-H - 1106817-TF202THC-4-TL-H - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - TF202THC-4-TL-H
1106817-TF202THC-4-TL-H
JFETs (Junction Field Effect) - TF202THC-4-TL-H 1106817-TF202THC-4-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1106817-TF202THC-4-T L-H Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 140μA @ 5V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 200mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-VTFP Maximum Power Dissipation: 100mW Max Input Capacitance: 3.5pF @ 5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1106817-TF202THC-4-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 140μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 200mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-VTFP
Maximum Power Dissipation: 100mW
Max Input Capacitance: 3.5pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - TF202THC-4-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
TF202THC-4-TL-H
Discrete Semiconductor Products - Transistors - JFETs TF202THC-4-TL-H
JFET N-CH 1MA 3VTFP

JFET N-CH 1MA 3VTFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-TF202THC-4-TL-H 1106817-TF202THC-4-TL-H TF202THC-4-TL-H
Product Name N-Channel 20 V Bipolar Transistor JFETs (Junction Field Effect) - TF202THC-4-TL-H Discrete Semiconductor Products - Transistors - JFETs
PD 100 milliwatts
TJ -55 C (-67 F)
Transistor Type JFET
Unlock Full Specs
to access all available technical data