onsemi RF Misc ICs and Modules - TCP-5027UB-DT TCP-5027UB-DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 899333-TCP-5027UB-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 6-WLCSP (1.1x0.62) Package: Reel - TR Package: 6-XFBGA, WLCSP Mounting: Surface Mount Family Name: TCP-5027 Categories: RF/IF and RFID Case / Package: 6-WLCSP (1.1x0.62) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 899333-TCP-5027UB-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 6-WLCSP (1.1x0.62) Package: Reel - TR Package: 6-XFBGA, WLCSP Mounting: Surface Mount Family Name: TCP-5027 Categories: RF/IF and RFID Case / Package: 6-WLCSP (1.1x0.62) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCP-5027UB-DT - 899333-TCP-5027UB-DT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TCP-5027UB-DT
899333-TCP-5027UB-DT
RF Misc ICs and Modules - TCP-5027UB-DT 899333-TCP-5027UB-DT
Manufacturer: ON Semiconductor Win Source Part Number: 899333-TCP-5027UB-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 6-WLCSP (1.1x0.62) Package: Reel - TR Package: 6-XFBGA, WLCSP Mounting: Surface Mount Family Name: TCP-5027 Categories: RF/IF and RFID Case / Package: 6-WLCSP (1.1x0.62) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 899333-TCP-5027UB-DT
Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 6-WLCSP (1.1x0.62)
Package: Reel - TR
Package: 6-XFBGA, WLCSP
Mounting: Surface Mount
Family Name: TCP-5027
Categories: RF/IF and RFID
Case / Package: 6-WLCSP (1.1x0.62)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 899333-TCP-5027UB-DT
Product Name RF Misc ICs and Modules - TCP-5027UB-DT
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details