onsemi RF Misc ICs and Modules - TCP-4182UB-DT TCP-4182UB-DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1265656-TCP-4182UB-D T Packaging: Tape and Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Categories: RF/IF and RFID Supplier Device Package: 4-WLCSP (0.63x0.61) Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1265656-TCP-4182UB-D T Packaging: Tape and Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Categories: RF/IF and RFID Supplier Device Package: 4-WLCSP (0.63x0.61) Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCP-4182UB-DT - 1265656-TCP-4182UB-DT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TCP-4182UB-DT
1265656-TCP-4182UB-DT
RF Misc ICs and Modules - TCP-4182UB-DT 1265656-TCP-4182UB-DT
Manufacturer: ON Semiconductor Win Source Part Number: 1265656-TCP-4182UB-D T Packaging: Tape and Reel Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor Categories: RF/IF and RFID Supplier Device Package: 4-WLCSP (0.63x0.61) Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1265656-TCP-4182UB-DT
Packaging: Tape and Reel
Frequency: 700MHz ~ 2.7GHz
Function: Analog Tunable Capacitor
Categories: RF/IF and RFID
Supplier Device Package: 4-WLCSP (0.63x0.61)
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-XFBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1265656-TCP-4182UB-DT
Product Name RF Misc ICs and Modules - TCP-4182UB-DT
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details