onsemi RF Misc ICs and Modules - TCP-3147H-DT TCP-3147H-DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 899331-TCP-3147H-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65) Package: Reel - TR Package: 8-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: TCP-3147 Categories: RF/IF and RFID Case / Package: 8-WLCSP (0.83x0.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 899331-TCP-3147H-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65) Package: Reel - TR Package: 8-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: TCP-3147 Categories: RF/IF and RFID Case / Package: 8-WLCSP (0.83x0.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TCP-3147H-DT - 899331-TCP-3147H-DT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TCP-3147H-DT
899331-TCP-3147H-DT
RF Misc ICs and Modules - TCP-3147H-DT 899331-TCP-3147H-DT
Manufacturer: ON Semiconductor Win Source Part Number: 899331-TCP-3147H-DT Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65) Package: Reel - TR Package: 8-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: TCP-3147 Categories: RF/IF and RFID Case / Package: 8-WLCSP (0.83x0.65) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 899331-TCP-3147H-DT
Features: RF IC Analog Tunable Capacitor - 700MHz ~ 2.7GHz - 8-WLCSP (0.83x0.65)
Package: Reel - TR
Package: 8-XFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TCP-3147
Categories: RF/IF and RFID
Case / Package: 8-WLCSP (0.83x0.65)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 899331-TCP-3147H-DT
Product Name RF Misc ICs and Modules - TCP-3147H-DT
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details