onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160LT1G SZNUD3160LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898830-SZNUD3160LT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NUD3160 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SZNUD3160LT1GOSCT, SZNUD3160LT1G-ND, SZNUD3160LT1GOSTR, SZNUD3160LT1GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898830-SZNUD3160LT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NUD3160 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SZNUD3160LT1GOSCT, SZNUD3160LT1G-ND, SZNUD3160LT1GOSTR, SZNUD3160LT1GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160LT1G
SZNUD3160LT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160LT1G SZNUD3160LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898830-SZNUD3160LT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Supply Voltage: Not Required Family Name: NUD3160 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SZNUD3160LT1GOSCT, SZNUD3160LT1G-ND, SZNUD3160LT1GOSTR, SZNUD3160LT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 898830-SZNUD3160LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: NUD3160
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SZNUD3160LT1GOSCT, SZNUD3160LT1G-ND, SZNUD3160LT1GOSTR, SZNUD3160LT1GOSDKR

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SZNUD3160LT1G
PMIC - Power Distribution Switches, Load Drivers SZNUD3160LT1G
IC PWR DRVR N-CHAN 1:1 SOT23-3

IC PWR DRVR N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SZNUD3160LT1G SZNUD3160LT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SZNUD3160LT1G PMIC - Power Distribution Switches, Load Drivers
Current 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details