onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SZNUD3105DMT1G

Description
Win Source Part Number: 1253237-SZNUD3105DMT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 400mA Output Configuration: Low Side Voltage - Load: 6V (Max) Rds On (Typ): 900mOhm (Max) Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SZNUD3105 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253237-SZNUD3105DMT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 400mA Output Configuration: Low Side Voltage - Load: 6V (Max) Rds On (Typ): 900mOhm (Max) Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SZNUD3105 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253237-SZNUD3105DMT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253237-SZNUD3105DMT1G
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253237-SZNUD3105DMT1G
Win Source Part Number: 1253237-SZNUD3105DMT 1G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 400mA Output Configuration: Low Side Voltage - Load: 6V (Max) Rds On (Typ): 900mOhm (Max) Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SZNUD3105 Product Status: Obsolete

Win Source Part Number: 1253237-SZNUD3105DMT1G
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 400mA
Output Configuration: Low Side
Voltage - Load: 6V (Max)
Rds On (Typ): 900mOhm (Max)
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: SZNUD3105
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253237-SZNUD3105DMT1G
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers