Low Capacitance Surge Protection for High Speed Data, 3000-REEL Product overview: SZNSP8814MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNSP8814MUTAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298693-SZNSP8814MUT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: Automotive, Ethernet
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3V (Max)
Voltage - Breakdown (Min): 3.2V
Voltage - Clamping (Max) @ Ipp: 15V
Power Line Protection: No
Capacitance @ Frequency: 1.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 35A (8/20µs)
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (2.2x2)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZNSP8814
TVS DIODE 3VWM 15VC 8-UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZNSP8814MUTAG | 1298693-SZNSP8814MUTAG | SZNSP8814MUTAG |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package | 8-UDFN Exposed Pad | 8-UDFN (2.2x2) |