onsemi Diode, Aec-Q101, Esd Protection, Xdfn; Clamping Voltage Vc Max Onsemi SZESD7471N2T5G

Description
DIODE, AEC-Q101, ESD PROTECTION, XDFN; Clamping Voltage Vc Max:15V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7471 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
Datasheet
Description
DIODE, AEC-Q101, ESD PROTECTION, XDFN; Clamping Voltage Vc Max:15V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7471 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Aec-Q101, Esd Protection, Xdfn; Clamping Voltage Vc Max Onsemi - 31AC1471 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Xdfn; Clamping Voltage Vc Max Onsemi
31AC1471
Diode, Aec-Q101, Esd Protection, Xdfn; Clamping Voltage Vc Max Onsemi 31AC1471
DIODE, AEC-Q101, ESD PROTECTION, XDFN; Clamping Voltage Vc Max:15V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7471 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, XDFN; Clamping Voltage Vc Max:15V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7471 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 31AC1471
Product Name Diode, Aec-Q101, Esd Protection, Xdfn; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD231-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details