Manufacturer: ON Semiconductor
Win Source Part Number: 898760-SZEMI2121MTTA
Series: EMI21
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Package: Reel - TR
Package: 8-WFDFN
Mounting: Surface Mount
Family Name: SZEMI2121
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: SZEMI2121MTTAGOSCT, SZEMI2121MTTAG-ND, SZEMI2121MTTAGOSDKR,
2 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
EMI Common Mode Filter with ESD Protection, WDFN8 2.2x2, 0.5P, 3000-REEL Product overview: SZEMI2121MTTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SZEMI2121MTTAG can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 898760-SZEMI2121MTTAG | SZEMI2121MTTAGOSTR-ND | 839-SZEMI2121MTTAG |
| Product Name | Common Mode Chokes - SZEMI2121MTTAG | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 8 ohms |