onsemi Single Zener Diodes SZBZX84C6V8LT1G

Description
Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C6V8LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C6V8LT1GOSDKR-ND
Single Zener Diodes SZBZX84C6V8LT1GOSDKR-ND
Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C6V8LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C6V8LT1GOSCT-ND
Single Zener Diodes SZBZX84C6V8LT1GOSCT-ND
Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C6V8LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C6V8LT1GOSTR-ND
Single Zener Diodes SZBZX84C6V8LT1GOSTR-ND
Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.8V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C6V8LT1G - 1026778-SZBZX84C6V8LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C6V8LT1G
1026778-SZBZX84C6V8LT1G
Diodes - Zener - Single - SZBZX84C6V8LT1G 1026778-SZBZX84C6V8LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1026778-SZBZX84C6V8L T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1026778-SZBZX84C6V8LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet
Zener Diode, Aec-Q101, 6.8V, Sot-23; Zener Voltage Vz Typ Onsemi - 02AC3918 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 6.8V, Sot-23; Zener Voltage Vz Typ Onsemi
02AC3918
Zener Diode, Aec-Q101, 6.8V, Sot-23; Zener Voltage Vz Typ Onsemi 02AC3918
ZENER DIODE, AEC-Q101, 6.8V, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance :5%; No. of Pins:3Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 6.8V, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance :5%; No. of Pins:3Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C6V8LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C6V8LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C6V8LT1G
DIODE ZENER 6.8V 225MW SOT23-3

DIODE ZENER 6.8V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C6V8LT1GOSDKR-ND 1026778-SZBZX84C6V8LT1G 02AC3918 SZBZX84C6V8LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C6V8LT1G Zener Diode, Aec-Q101, 6.8V, Sot-23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B13J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details