onsemi Diodes - Zener - Single - SZBZX84C6V2LT1G SZBZX84C6V2LT1G

Description
250 mW; Zener Diode Voltage Regulator 6.2 V (Automotive)
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 6.2 V (Automotive)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZBZX84C6V2LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 6.2 V (Automotive)

250 mW; Zener Diode Voltage Regulator 6.2 V (Automotive)

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C6V2LT1G - 898757-SZBZX84C6V2LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C6V2LT1G
898757-SZBZX84C6V2LT1G
Diodes - Zener - Single - SZBZX84C6V2LT1G 898757-SZBZX84C6V2LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898757-SZBZX84C6V2LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C6V2LT1G-ND, SZBZX84C6V2LT1GOSDKR , SZBZX84C6V2LT1GOSTR, SZBZX84C6V2LT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898757-SZBZX84C6V2LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C6V2LT1G-ND, SZBZX84C6V2LT1GOSDKR, SZBZX84C6V2LT1GOSTR, SZBZX84C6V2LT1GOSCT

Buy Now Datasheet
Single Zener Diodes - SZBZX84C6V2LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C6V2LT1GOSDKR-ND
Single Zener Diodes SZBZX84C6V2LT1GOSDKR-ND
Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C6V2LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C6V2LT1GOSCT-ND
Single Zener Diodes SZBZX84C6V2LT1GOSCT-ND
Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C6V2LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C6V2LT1GOSTR-ND
Single Zener Diodes SZBZX84C6V2LT1GOSTR-ND
Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C6V2LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C6V2LT1G
Single Zener Diodes SZBZX84C6V2LT1G
DIODE ZENER 6.2V 225MW SOT23-3

DIODE ZENER 6.2V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 6.2V, 0.25W, Sot23; Zener Voltage Nom Onsemi - 13AC6255 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 6.2V, 0.25W, Sot23; Zener Voltage Nom Onsemi
13AC6255
Zener Diode, Aec-Q101, 6.2V, 0.25W, Sot23; Zener Voltage Nom Onsemi 13AC6255
ZENER DIODE, AEC-Q101, 6.2V, 0.25W, SOT23; Zener Voltage Nom:6.2V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 6.2V, 0.25W, SOT23; Zener Voltage Nom:6.2V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C6V2LT1G
Zener Diodes SZBZX84C6V2LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C6V2LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C6V2LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C6V2LT1G
DIODE ZENER 6.2V 225MW SOT23-3

DIODE ZENER 6.2V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C6V2LT1G 898757-SZBZX84C6V2LT1G SZBZX84C6V2LT1GOSDKR-ND SZBZX84C6V2LT1G 13AC6255 SZBZX84C6V2LT1G SZBZX84C6V2LT1G
Product Name Diodes - Zener - Single - SZBZX84C6V2LT1G Single Zener Diodes Single Zener Diodes Zener Diode, Aec-Q101, 6.2V, 0.25W, Sot23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data