onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZBZX84C68LT1G

Description
Win Source Part Number: 1279591-SZBZX84C68LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 47.6 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 240 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-SZBZX84C68LT1G- 488,2832-SZBZX84C68L T1GTR Base Product Number: SZBZX84
Request a Quote Datasheet
Description
Win Source Part Number: 1279591-SZBZX84C68LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 47.6 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 240 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-SZBZX84C68LT1G- 488,2832-SZBZX84C68L T1GTR Base Product Number: SZBZX84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279591-SZBZX84C68LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279591-SZBZX84C68LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279591-SZBZX84C68LT1G
Win Source Part Number: 1279591-SZBZX84C68LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 47.6 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 240 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-SZBZX84C68LT1G- 488,2832-SZBZX84C68L T1GTR Base Product Number: SZBZX84

Win Source Part Number: 1279591-SZBZX84C68LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 47.6 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 240 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2832-SZBZX84C68LT1G-488,2832-SZBZX84C68LT1GTR
Base Product Number: SZBZX84

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C68LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C68LT1GCT-ND
Single Zener Diodes 488-SZBZX84C68LT1GCT-ND
DIODE ZENER 68V 250MW SOT23-3

DIODE ZENER 68V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C68LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C68LT1GTR-ND
Single Zener Diodes 488-SZBZX84C68LT1GTR-ND
Zener Diode 68V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 68V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C68LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C68LT1GDKR-ND
Single Zener Diodes 488-SZBZX84C68LT1GDKR-ND
DIODE ZENER 68V 250MW SOT23-3

DIODE ZENER 68V 250MW SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C68LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C68LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C68LT1G
DIODE ZENER 68V 225MW SOT23-3

DIODE ZENER 68V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C68LT1G
Zener Diodes SZBZX84C68LT1G
Zener Diodes ZEN REG .250W 68V

Zener Diodes ZEN REG .250W 68V

Buy Now Datasheet
Zener Diode, 68V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7568 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 68V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7568
Zener Diode, 68V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7568
ZENER DIODE, 68V, 0.25W, SOT-23; Zener Voltage Nom:68V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 68V, 0.25W, SOT-23; Zener Voltage Nom:68V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279591-SZBZX84C68LT1G 488-SZBZX84C68LT1GCT-ND SZBZX84C68LT1G SZBZX84C68LT1G 76T7568
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 68V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23
VZ 68 volts 68 volts
ZZT 240 ohms 240 ohms
IR 0.0500 mA 50 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C5V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers