onsemi Diodes - Zener - Single - SZBZX84C3V3LT3G SZBZX84C3V3LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1026740-SZBZX84C3V3L T3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1026740-SZBZX84C3V3L T3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C3V3LT3G - 1026740-SZBZX84C3V3LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C3V3LT3G
1026740-SZBZX84C3V3LT3G
Diodes - Zener - Single - SZBZX84C3V3LT3G 1026740-SZBZX84C3V3LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1026740-SZBZX84C3V3L T3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1026740-SZBZX84C3V3LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
 - SZBZX84C3V3LT3G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.3 V (Automotive)

250 mW; Zener Diode Voltage Regulator 3.3 V (Automotive)

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C3V3LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V3LT3GOSCT-ND
Single Zener Diodes SZBZX84C3V3LT3GOSCT-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V3LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V3LT3GOSDKR-ND
Single Zener Diodes SZBZX84C3V3LT3GOSDKR-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V3LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V3LT3GOSTR-ND
Single Zener Diodes SZBZX84C3V3LT3GOSTR-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7518 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7518
Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7518
ZENER DIODE, 3.3V, 0.25W, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.25W, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C3V3LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C3V3LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C3V3LT3G
DIODE ZENER 3.3V 225MW SOT23-3

DIODE ZENER 3.3V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1026740-SZBZX84C3V3LT3G SZBZX84C3V3LT3G SZBZX84C3V3LT3GOSCT-ND 76T7518 SZBZX84C3V3LT3G
Product Name Diodes - Zener - Single - SZBZX84C3V3LT3G Single Zener Diodes Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
VZ 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms
PD 225 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data