onsemi Diodes - Zener - Single - SZBZX84C16LT1G SZBZX84C16LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 749690-SZBZX84C16LT1 G Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-23 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 749690-SZBZX84C16LT1 G Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-23 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C16LT1G - 749690-SZBZX84C16LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C16LT1G
749690-SZBZX84C16LT1G
Diodes - Zener - Single - SZBZX84C16LT1G 749690-SZBZX84C16LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 749690-SZBZX84C16LT1 G Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-23 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 749690-SZBZX84C16LT1G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Automotive Zener 250 mW 16 V Voltage Regulator IC
287-SZBZX84C16LT1G
Automotive Zener 250 mW 16 V Voltage Regulator IC 287-SZBZX84C16LT1G
250 mW; Zener Diode Voltage Regulator 16 V (Automotive), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C16LT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 250 mW, 16 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 250 mW, 16 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16LT1G can be used for catalog matching and distributor lookup.

250 mW; Zener Diode Voltage Regulator 16 V (Automotive), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C16LT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 250 mW, 16 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 250 mW, 16 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 749690-SZBZX84C16LT1G 287-SZBZX84C16LT1G
Product Name Diodes - Zener - Single - SZBZX84C16LT1G Automotive Zener 250 mW 16 V Voltage Regulator IC
Package Type Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details