onsemi Single Zener Diodes SZBZX84C13LT1G

Description
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C13LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C13LT1GOSCT-ND
Single Zener Diodes SZBZX84C13LT1GOSCT-ND
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C13LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C13LT1GOSTR-ND
Single Zener Diodes SZBZX84C13LT1GOSTR-ND
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C13LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C13LT1GOSDKR-ND
Single Zener Diodes SZBZX84C13LT1GOSDKR-ND
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1115952-SZBZX84C13LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115952-SZBZX84C13LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1115952-SZBZX84C13LT1G
Win Source Part Number: 1115952-SZBZX84C13LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZBZX84C13LT1GOSDKR, SZBZX84C13LT1G-ND,SZ BZX84C13LT1GOSCT,SZB ZX84C13LT1GOSTR Base Product Number: SZBZX84

Win Source Part Number: 1115952-SZBZX84C13LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84C13LT1GOSDKR,SZBZX84C13LT1G-ND,SZBZX84C13LT1GOSCT,SZBZX84C13LT1GOSTR
Base Product Number: SZBZX84

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C13LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C13LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C13LT1G
DIODE ZENER 13V 225MW SOT23-3

DIODE ZENER 13V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C13LT1G
Zener Diodes SZBZX84C13LT1G
Zener Diodes ZEN REG .250W

Zener Diodes ZEN REG .250W

Buy Now Datasheet
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7486 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7486
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7486
ZENER DIODE, 13V, 0.25W, SOT-23; Zener Voltage Nom:13V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 13V, 0.25W, SOT-23; Zener Voltage Nom:13V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C13LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C13LT1G
Single Zener Diodes SZBZX84C13LT1G
DIODE ZENER 13V 225MW SOT23-3

DIODE ZENER 13V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C13LT1GOSCT-ND 1115952-SZBZX84C13LT1G SZBZX84C13LT1G SZBZX84C13LT1G 76T7486 SZBZX84C13LT1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms
IR 0.1000 mA 100 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers