Manufacturer: ON Semiconductor
Win Source Part Number: 898739-SZ1SMB5941BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 47 V 3 W ±5% Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMB5941
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 47V 3W SMB
Zener Diode 47V 3W ±5% Surface Mount SMB
DIODE ZENER 47V 3W SMB
Zener Diodes ZEN SMB REG 3W SPCL TR
ZENER DIODE, 47V, 3W, SMB; Zener Voltage Nom:47V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
DIODE ZENER 47V 3W SMB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898739-SZ1SMB5941BT3G | 488-SZ1SMB5941BT3GCT-ND | SZ1SMB5941BT3G | 76T8004 | SZ1SMB5941BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMB5941BT3G | Single Zener Diodes | Zener Diodes | Zener Diode, 47V, 3W, Smb; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMB; SMB | SMB-2 | DO-214AA (SMB); SMB | SMB; SMB | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| PD | 3000 milliwatts |