Zener Diode 36V 3W ±5% Surface Mount SMB
Zener Diode 36V 3W ±5% Surface Mount SMB
Zener Diode 36V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 935842-SZ1SMB5938BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 36 V 3 W ±5% Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMB5938
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMB5938BT3GOSTR, SZ1SMB5938BT3GOSDKR,
DIODE ZENER 36V 3W SMB
Zener Diodes ZEN SMB REG 3W 36V SPCL
ZENER DIODE, 36V, 3W, SMB; Zener Voltage Nom:36V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
36 V, 3.0 W ZENER DIODE VOLTAGE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5938BT3GOSCT-ND | 935842-SZ1SMB5938BT3G | SZ1SMB5938BT3G | SZ1SMB5938BT3G | 76T8001 | SZ1SMB5938BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMB5938BT3G | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 36V, 3W, Smb; Zener Voltage Nom Onsemi | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SMB; SMB | SMB; SMB | SMB-2 | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | |
| Life Cycle Stage | Active | |||||
| VZ | 36 volts | 36 volts | ||||
| ZZT | 38 ohms | 38 ohms |