Win Source Part Number: 981327-SZ1SMB5923BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 6.5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 3.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SZ1SMB5923BT3G-
Base Product Number: SZ1SMB5923
3.0 W Zener Diode Voltage Regulator 8.2 V (Automotive)
DIODE ZENER 8.2V 3W SMB
DIODE ZENER 8.2V 3W SMB
Zener Diode 8.2V 3W ±5% Surface Mount SMB
ZENER DIODE, 8.2V, 3W, SMB; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
DIODE ZENER 8.2V 3W SMB
Zener Diodes ZEN SMB REG 3W
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 981327-SZ1SMB5923BT3G | SZ1SMB5923BT3G | 488-SZ1SMB5923BT3GDKR-ND | 76T7986 | SZ1SMB5923BT3G | SZ1SMB5923BT3G | SZ1SMB5923BT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 8.2V, 3W, Smb; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | |
| Package | DO-214AA, SMB | SMB | DO-214AA (SMB); SMB | SMB; SMB | SMB-2 | DO-214AA, SMB; SMB | |
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | ||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | ||||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |