Zener Diode 39V 1.5W ±5% Surface Mount SMA
Zener Diode 39V 1.5W ±5% Surface Mount SMA
Zener Diode 39V 1.5W ±5% Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 795992-SZ1SMA5939BT3
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1.5W
Current - Reverse Leakage @ Vr: 500nA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Family Name: SZ1SMA5939B
Categories: Discrete Semiconductor Products
Manufacturer Package: SMA
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 45 Ohm
Alternative Parts (Cross-Reference): PTZTF36B; MXSMAJ4479CE3; PTZTFTE2536B; MSPSMAJ4479C;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
DIODE ZENER 39V 1.5W SMA
ZENER DIODE, 39V, 1.5W, DO-214AC; Zener Voltage Nom:39V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
DIODE ZENER 39V 1.5W SMA
Zener Diodes ZEN SMA REG 1.5W 39V TR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMA5939BT3GOSTR-ND | 795992-SZ1SMA5939BT3G | SZ1SMA5939BT3G | 76T7946 | SZ1SMA5939BT3G | SZ1SMA5939BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMA5939BT3G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 39V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 39 volts | 39 volts | 39 volts | |||
| ZZT | 45 ohms | 45 ohms | 45 ohms | |||
| IR | 5.00E-4 mA | 500 mA | 5.00E-4 mA | |||
| Life Cycle Stage | Active |