onsemi Image Sensors, Camera - SX34 SX34

Description
Manufacturer: ON Semiconductor Win Source Part Number: 212467-SX34 Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 212467-SX34 Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - SX34 - SX34 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - SX34
SX34
Image Sensors, Camera - SX34 SX34
Manufacturer: ON Semiconductor Win Source Part Number: 212467-SX34 Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 212467-SX34
Type: CMOS
Pixel Size: 5.6μm x 5.6μm
Active Pixel Array: 720H x 560V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 105°C
Supply Voltage - Operating: 1.8V, 2.8V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number SX34
Product Name Image Sensors, Camera - SX34
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S12379 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 8 µm (0.3150 mils)
View Details
VeriSens® XF-200 Series Vision Sensor - 10mm, White Illumination - VS XF200M03W10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details