onsemi Integrated Circuits (ICs) - Embedded - Microprocessors SVF511R3K1CMK4

Description
Win Source Part Number: 1012041-SVF511R3K1CM K4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF5xxR Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: No Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG Package: Bulk Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART Standard Package: 1 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: onsemi Other Names: NXPNXPSVF511R3K1CMK4 ,2156-SVF511R3K1CMK4 Base Product Number: SVF511 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1012041-SVF511R3K1CM K4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF5xxR Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: No Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG Package: Bulk Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART Standard Package: 1 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: onsemi Other Names: NXPNXPSVF511R3K1CMK4 ,2156-SVF511R3K1CMK4 Base Product Number: SVF511 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1012041-SVF511R3K1CMK4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1012041-SVF511R3K1CMK4
Integrated Circuits (ICs) - Embedded - Microprocessors 1012041-SVF511R3K1CMK4
Win Source Part Number: 1012041-SVF511R3K1CM K4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF5xxR Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: No Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG Package: Bulk Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART Standard Package: 1 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: onsemi Other Names: NXPNXPSVF511R3K1CMK4 ,2156-SVF511R3K1CMK4 Base Product Number: SVF511 RoHS Status: Not applicable

Win Source Part Number: 1012041-SVF511R3K1CMK4
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Vybrid, VF5xxR
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, DDR3, DRAM
Graphics Acceleration: No
Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU
Ethernet: 10/100Mbps (2)
USB: USB 2.0 OTG + PHY (1)
Voltage - I/O: 3.3V
Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package: Bulk
Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Standard Package: 1
Package / Case: 364-LFBGA
Supplier Device Package: 364-LFBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: NXPNXPSVF511R3K1CMK4,2156-SVF511R3K1CMK4
Base Product Number: SVF511
RoHS Status: Not applicable

Buy Now Datasheet
Microprocessors - SVF511R3K1CMK4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SVF511R3K1CMK4
Microprocessors SVF511R3K1CMK4
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xxR 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xxR 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1012041-SVF511R3K1CMK4 SVF511R3K1CMK4
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP4013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3703 Sitara Processor - AM3703CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz) - 1019Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1000 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details