NCT375, NCV6357, NCV881930 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284332-STR-ADAS-PRE
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V, 5V
Current - Output: 10A, 5A
Voltage - Input: 6V ~ 16V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s), Cable(s), Accessories
Utilized IC / Part: NCT375, NCV6357, NCV881930
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: 488-STR-ADAS-PREREGU
Base Product Number: STR-ADAS
EVAL BOARD, FLEXIBLE ADAS POWER SOLUTION ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 488-STR-ADAS-PREREGULATOR-GEVK-ND | 1284332-STR-ADAS-PREREGULATOR-GEVK | 54AH9652 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Eval Board, Flexible Adas Power Solution Rohs Compliant Onsemi |
| Supported System | Power; DC/DC, Step Down |