Bipolar Ultra-micro Stepping Motor Driver, 15-TUBE Product overview: STK682-010-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK682-010-E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 19-SIP
IC MTR DRVR BIPOLAR 0V-5V 19SIP
Bipolar Motor Driver Power MOSFET Parallel 19-SIP
IC MTR DRVR BIPOLAR 0V-5V 19SIP
MOTOR DRIVER, STEPPER, 3A, SIP-19; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:9V; Supply Voltage Max:32V; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STK682-010-E | STK682-010-EOS-ND | STK682-010-E | STK682-010-E | STK682-010-E | 71AC3152 |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 3A, Sip-19; Motor Type Onsemi |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| DC Input | 32 volts | 0 to 5 volts | 9 to 32 volts | |||
| Configuration | PCB Mount; 19-SSIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel |