Win Source Part Number: 998595-STK681-332GEV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: STK681-332-E
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: STK681332GEVB,STK681
Base Product Number: STK681
Product Status: Obsolete
STK681-332-E Motor Controller/Driver Power Management Evaluation Board
BOARD EVAL FOR STK681-332-E
Power Management IC Development Tools EVM FOR STK681-332-E
EVALUATION BOARD, BRUSHED DC MOTOR DRIVER; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:On Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STK681-332-E;
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 998595-STK681-332GEVB | STK681-332GEVBOS-ND | STK681-332GEVB | STK681-332GEVB | 45W6158 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Evaluation Board, Brushed Dc Motor Driver; Application Sub Type Onsemi |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |