onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK681-210-E STK681-210-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1103169-STK681-210-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Power MOSFET Voltage - Load: 10 V to 42 V Load Type: Inductive Current - Peak Output: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 5.2A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1103169-STK681-210-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Power MOSFET Voltage - Load: 10 V to 42 V Load Type: Inductive Current - Peak Output: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 5.2A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK681-210-E - 1103169-STK681-210-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK681-210-E
1103169-STK681-210-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK681-210-E 1103169-STK681-210-E
Manufacturer: ON Semiconductor Win Source Part Number: 1103169-STK681-210-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Power MOSFET Voltage - Load: 10 V to 42 V Load Type: Inductive Current - Peak Output: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 5.2A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1103169-STK681-210-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Voltage - Load: 10 V to 42 V
Load Type: Inductive
Current - Peak Output: 8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 5.2A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - STK681-210-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
STK681-210-E-ND
Full, Half-Bridge (H Bridge) Drivers STK681-210-E-ND
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 12-SIP

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 12-SIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK681-210-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK681-210-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK681-210-E
IC HALF BRIDGE DRIVER 5.2A 12SIP

IC HALF BRIDGE DRIVER 5.2A 12SIP

Supplier's Site
Full Half-Bridge Drivers - STK681-210-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK681-210-E
Full Half-Bridge Drivers STK681-210-E
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 12-SIP

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 12-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1103169-STK681-210-E STK681-210-E-ND STK681-210-E STK681-210-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK681-210-E Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts 4.75 to 5.25 volts
Operating Temperature 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type 12-SIP SIP; 12-SIP, 11 Leads SIP; 12-SIP, 11 Leads
Packing Method Tube; Tube/Rail; Other Tube Tube; Tube,Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

IC 3.3V PLL CLK-DRVR 28-SSOP - 815-CDC2536DB - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 6
Supply Voltage 3.3 volts
View Details
Clock Buffers, Drivers - SI5330J-B03834-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6595KA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details