Manufacturer: ON Semiconductor
Win Source Part Number: 795681-STK681-200-E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 12-SIP, 11 Leads
Applications: DC Motors, General Purpose
Technology: Power MOSFET, IGBT
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Logic
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Voltage - Load: 10 V ~ 42 V
Load Type: Inductive
Family Name: STK681-200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-SIP
Output Current per Channel: 4.2A
Alternative Parts (Cross-Reference): SLA7026M-LF871; A4970SLBTR-T; PDRV8305NQPHPRQ1; TMC5130A-TA-T;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET, IGBT 12-SIP
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET, IGBT 12-SIP
IC HALF BRIDGE DRIVER 4.2A 12SIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 795681-STK681-200-E | STK681-200-EOS-ND | STK681-200-E | STK681-200-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STK681-200-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Packing Method | Tube; Tube; Other | Bulk | Bulk; Bulk; Other | Bulk; Bulk; Other |
| Package Type | SIP; 12-SIP, 11 Leads | SIP; 12-SIP, 11 Leads |