Manufacturer: ON Semiconductor
Win Source Part Number: 1103163-STK672-530
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 2.2A
Voltage - Load: 10 V to 42 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TC)
Case / Package: 12-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): STA7131MPR; STK672-210-E; STK672-540; STK672-530;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
STEPPER MOTOR CONTROLLER Product overview: STK672-530 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-530 can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 1103163-STK672-530 | STK672-530-ND | 744-STK672-530 | STK672-530 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672-530 | Motor Drivers, Controllers | Stepper Motor Driver IC | Motor Drivers, Controllers |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) |
| AC Input | 5 to 5 volts | 5 to 5 volts | ||
| DC Input | 5 to 5 volts | 5 to 5 volts | ||
| Continuous Current | 2.2 amps | 2.2 amps |