onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters STK629-719-E

Description
Win Source Part Number: 1116434-STK629-719-E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: ONSSNYSTK629-719-E,2 156-STK629-719-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1116434-STK629-719-E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: ONSSNYSTK629-719-E,2 156-STK629-719-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1116434-STK629-719-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1116434-STK629-719-E
Integrated Circuits (ICs) - Logic - Gates and Inverters 1116434-STK629-719-E
Win Source Part Number: 1116434-STK629-719-E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: ONSSNYSTK629-719-E,2 156-STK629-719-E RoHS Status: Not applicable

Win Source Part Number: 1116434-STK629-719-E
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: ONSSNYSTK629-719-E,2156-STK629-719-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1116434-STK629-719-E
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic - Gates and Inverters - 4093BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers