onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK621-150A-E STK621-150A-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 795668-STK621-150A-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Auto Restart, Bootstrap Circuit, Status Flag Package: 23-SIP, 19 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Load Type: Inductive Current - Peak Output: 30A Family Name: STK621-150A-E Categories: Integrated Circuits (ICs) Manufacturer Package: 23-SIP Output Current per Channel: 15A Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M; Introduction Date: June 04, 2008 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 795668-STK621-150A-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Auto Restart, Bootstrap Circuit, Status Flag Package: 23-SIP, 19 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Load Type: Inductive Current - Peak Output: 30A Family Name: STK621-150A-E Categories: Integrated Circuits (ICs) Manufacturer Package: 23-SIP Output Current per Channel: 15A Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M; Introduction Date: June 04, 2008 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-150A-E - 795668-STK621-150A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-150A-E
795668-STK621-150A-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-150A-E 795668-STK621-150A-E
Manufacturer: ON Semiconductor Win Source Part Number: 795668-STK621-150A-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Auto Restart, Bootstrap Circuit, Status Flag Package: 23-SIP, 19 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Load Type: Inductive Current - Peak Output: 30A Family Name: STK621-150A-E Categories: Integrated Circuits (ICs) Manufacturer Package: 23-SIP Output Current per Channel: 15A Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M; Introduction Date: June 04, 2008 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 795668-STK621-150A-E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Auto Restart, Bootstrap Circuit, Status Flag
Package: 23-SIP, 19 Leads, Formed Leads
Applications: AC Motors
Technology: IGBT
Operating Supply Voltage: 12.5 V ~ 17.5 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Maximum)
Load Type: Inductive
Current - Peak Output: 30A
Family Name: STK621-150A-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 23-SIP
Output Current per Channel: 15A
Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M;
Introduction Date: June 04, 2008
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - STK621-150A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK621-150A-E
Full Half-Bridge Drivers STK621-150A-E
Half Bridge (3) Driver AC Motors IGBT 23-SIP

Half Bridge (3) Driver AC Motors IGBT 23-SIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 795668-STK621-150A-E STK621-150A-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK621-150A-E Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1108PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC138APW-Q100J - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD12802-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details