onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STK621-061-E

Description
Win Source Part Number: 1097013-STK621-061-E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Auto Restart, Bootstrap Circuit, Status Flag Package: Tray Applications: AC Motors Standard Package: 120 Technology: IGBT Interface: Logic Current - Output / Channel: 30A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 45A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 22-SIP, 18 Leads, Formed Temperature Range - Operating: -20°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: 2156-STK621-061-E-SA ,ONSSNYSTK621-061-E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1097013-STK621-061-E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Auto Restart, Bootstrap Circuit, Status Flag Package: Tray Applications: AC Motors Standard Package: 120 Technology: IGBT Interface: Logic Current - Output / Channel: 30A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 45A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 22-SIP, 18 Leads, Formed Temperature Range - Operating: -20°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: 2156-STK621-061-E-SA ,ONSSNYSTK621-061-E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1097013-STK621-061-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1097013-STK621-061-E
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1097013-STK621-061-E
Win Source Part Number: 1097013-STK621-061-E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Auto Restart, Bootstrap Circuit, Status Flag Package: Tray Applications: AC Motors Standard Package: 120 Technology: IGBT Interface: Logic Current - Output / Channel: 30A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 45A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 22-SIP, 18 Leads, Formed Temperature Range - Operating: -20°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: 2156-STK621-061-E-SA ,ONSSNYSTK621-061-E Product Status: Obsolete

Win Source Part Number: 1097013-STK621-061-E
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Auto Restart, Bootstrap Circuit, Status Flag
Package: Tray
Applications: AC Motors
Standard Package: 120
Technology: IGBT
Interface: Logic
Current - Output / Channel: 30A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Max)
Load Type: Inductive
Current - Peak Output: 45A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: 22-SIP, 18 Leads, Formed
Temperature Range - Operating: -20°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: 2156-STK621-061-E-SA,ONSSNYSTK621-061-E
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1097013-STK621-061-E
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers