onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B1-E STK621-015B1-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 812494-STK621-015B1- E Interface: Logic Current - Output / Channel: 10A Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Temperature Range - Operating: -20°C ~ 100°C Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8 MSL Level: 1 (Unlimited) Supply Voltage (V): 12.5V ~ 17.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 812494-STK621-015B1- E Interface: Logic Current - Output / Channel: 10A Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Temperature Range - Operating: -20°C ~ 100°C Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8 MSL Level: 1 (Unlimited) Supply Voltage (V): 12.5V ~ 17.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B1-E - 812494-STK621-015B1-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B1-E
812494-STK621-015B1-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B1-E 812494-STK621-015B1-E
Manufacturer: ON Semiconductor Win Source Part Number: 812494-STK621-015B1- E Interface: Logic Current - Output / Channel: 10A Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Temperature Range - Operating: -20°C ~ 100°C Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8 MSL Level: 1 (Unlimited) Supply Voltage (V): 12.5V ~ 17.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 812494-STK621-015B1-E
Interface: Logic
Current - Output / Channel: 10A
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Maximum)
Temperature Range - Operating: -20°C ~ 100°C
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 8
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12.5V ~ 17.5V

Buy Now
Full Half-Bridge Drivers - STK621-015B1-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK621-015B1-E
Full Half-Bridge Drivers STK621-015B1-E
Half Bridge (3) Driver

Half Bridge (3) Driver

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK621-015B1-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK621-015B1-E
IC HALF BRIDGE DRIVER 10A

IC HALF BRIDGE DRIVER 10A

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 812494-STK621-015B1-E STK621-015B1-E STK621-015B1-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B1-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74AUP2G125GT/S500, - Rochester Electronics
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - AAT4610BIGV-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers