onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STK5F1U3E3D-E

Description
Win Source Part Number: 1253556-STK5F1U3E3D- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Status Flag Package: Tube Applications: AC Motors Standard Package: 6 Technology: IGBT Interface: Logic Current - Output / Channel: 50A Fault Protection: Current Limiting, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 76A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 44-DIP Module, 37 Leads Supplier Device Package: 44-DIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK5F1U3E3D-EOS Base Product Number: STK5F1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1253556-STK5F1U3E3D- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Status Flag Package: Tube Applications: AC Motors Standard Package: 6 Technology: IGBT Interface: Logic Current - Output / Channel: 50A Fault Protection: Current Limiting, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 76A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 44-DIP Module, 37 Leads Supplier Device Package: 44-DIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK5F1U3E3D-EOS Base Product Number: STK5F1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253556-STK5F1U3E3D-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253556-STK5F1U3E3D-E
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253556-STK5F1U3E3D-E
Win Source Part Number: 1253556-STK5F1U3E3D- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Status Flag Package: Tube Applications: AC Motors Standard Package: 6 Technology: IGBT Interface: Logic Current - Output / Channel: 50A Fault Protection: Current Limiting, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 76A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 44-DIP Module, 37 Leads Supplier Device Package: 44-DIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK5F1U3E3D-EOS Base Product Number: STK5F1 Product Status: Obsolete

Win Source Part Number: 1253556-STK5F1U3E3D-E
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit, Status Flag
Package: Tube
Applications: AC Motors
Standard Package: 6
Technology: IGBT
Interface: Logic
Current - Output / Channel: 50A
Fault Protection: Current Limiting, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Max)
Load Type: Inductive
Current - Peak Output: 76A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: 44-DIP Module, 37 Leads
Supplier Device Package: 44-DIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: STK5F1U3E3D-EOS
Base Product Number: STK5F1
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253556-STK5F1U3E3D-E
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922232 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details