onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK581U3C2D-E STK581U3C2D-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 935418-STK581U3C2D-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 22-SIP Package: Tube Package: 22-SIP, 18 Leads, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK581 Categories: Integrated Circuits (ICs) Case / Package: 22-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 935418-STK581U3C2D-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 22-SIP Package: Tube Package: 22-SIP, 18 Leads, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK581 Categories: Integrated Circuits (ICs) Case / Package: 22-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK581U3C2D-E - 935418-STK581U3C2D-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK581U3C2D-E
935418-STK581U3C2D-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK581U3C2D-E 935418-STK581U3C2D-E
Manufacturer: ON Semiconductor Win Source Part Number: 935418-STK581U3C2D-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 22-SIP Package: Tube Package: 22-SIP, 18 Leads, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK581 Categories: Integrated Circuits (ICs) Case / Package: 22-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 935418-STK581U3C2D-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 22-SIP
Package: Tube
Package: 22-SIP, 18 Leads, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK581
Categories: Integrated Circuits (ICs)
Case / Package: 22-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 7
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK581U3C2D-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK581U3C2D-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK581U3C2D-E
IC HALF BRIDGE DRIVER 30A 22SIP

IC HALF BRIDGE DRIVER 30A 22SIP

Supplier's Site
Full Half-Bridge Drivers - STK581U3C2D-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK581U3C2D-E
Full Half-Bridge Drivers STK581U3C2D-E
Half Bridge (3) Driver AC Motors IGBT 22-SIP

Half Bridge (3) Driver AC Motors IGBT 22-SIP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 935418-STK581U3C2D-E STK581U3C2D-E STK581U3C2D-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK581U3C2D-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 22-SIP SIP; 22-SIP, 18 Leads, Formed Leads
Supply Voltage 17.5 to 12.5 volts 12.5 to 17.5 volts
Packing Method Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Isolators Isolators - Gate Drivers -  - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
 - 74HCT368D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details