Win Source Part Number: 1284838-STK57FU394AG
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Half H-Bridge Driver (Internal FET)
Supplied Contents: Board(s)
Utilized IC / Part: STK57FU394AG-E
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Base Product Number: STK57F
Product Status: Obsolete
Power Management IC Development Tools EVABOARD FOR STK57FU394AG
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284838-STK57FU394AGGEVB | STK57FU394AGGEVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board |