The STK541UC62K-E is a 600 V, 10 A intelligent power module (IPM) with an integrated inverter topology for three-phase motor drives, housed in a SIP23 package measuring 56 mm by 21.8 mm. It features IGBT/FRD output stages with built-in under-voltage and over-current protection, a fault detection output, and an embedded thermistor for temperature monitoring. The module operates with a single control power supply due to an internal bootstrap circuit, supports direct microcontroller interfacing, and includes cross-conduction prevention. It is rated for a maximum junction temperature of 150 °C and an operating substrate temperature range of -40 °C to +100 °C, with an isolation voltage of 2000 Vrms. The device is certified to UL1557.
IPM IGBT 600V 10A 19-Pin(19+Tab) SIP Module Tube Product overview: STK541UC62K-E from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-STK541UC62K-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 296-STK541UC62K-E |
| Product Name | 600V 10A IGBT Transistor |