onsemi Discrete Semiconductor Products - Power Driver Modules STK531U394C-E

Description
Win Source Part Number: 1279101-STK531U394C- E Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 110 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: STK531 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279101-STK531U394C- E Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 110 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: STK531 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279101-STK531U394C-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279101-STK531U394C-E
Discrete Semiconductor Products - Power Driver Modules 1279101-STK531U394C-E
Win Source Part Number: 1279101-STK531U394C- E Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 110 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: STK531 Product Status: Obsolete

Win Source Part Number: 1279101-STK531U394C-E
Category: Discrete Semiconductor Products>Power Driver Modules
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 110
Configuration: 3 Phase Inverter
Current: 15 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 29-SSIP Module, 21 Leads, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: STK531
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279101-STK531U394C-E
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1ED2147S65FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details
 - 74AHC2G126DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details